Vishay Intertechnology, Inc. Through Hole Resistors RWR89N41R2FPB12

Description
41.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
41.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N41R2FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N41R2FPB12-ND
Through Hole Resistors RWR89N41R2FPB12-ND
41.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

41.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N41R2FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N41R2FPB12
Wirewound Resistors 3110-RWR89N41R2FPB12
ESN-2B 41.2 1% RWR89N41R2FP B12

ESN-2B 41.2 1% RWR89N41R2FP B12

Supplier's Site Datasheet
RES 41.2 OHM 3W 1% WW AXIAL - RWR89N41R2FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 3W 1% WW AXIAL
RWR89N41R2FPB12
RES 41.2 OHM 3W 1% WW AXIAL RWR89N41R2FPB12
RES 41.2ohm 3W 1% WW AXIAL

RES 41.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N41R2FPB12-ND 3110-RWR89N41R2FPB12 RWR89N41R2FPB12
Product Name Through Hole Resistors Wirewound Resistors RES 41.2 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details