Vishay Intertechnology, Inc. Wirewound Resistors RWR89N40R2FRS73

Description
ESN-2B 40.2 1% RWR89N40R2FR S73
Request a Quote Datasheet
Description
ESN-2B 40.2 1% RWR89N40R2FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N40R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N40R2FRS73
Wirewound Resistors 3110-RWR89N40R2FRS73
ESN-2B 40.2 1% RWR89N40R2FR S73

ESN-2B 40.2 1% RWR89N40R2FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N40R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N40R2FRS73-ND
Through Hole Resistors RWR89N40R2FRS73-ND
40.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

40.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 40.2 OHM 3W 1% WW AXIAL - RWR89N40R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 3W 1% WW AXIAL
RWR89N40R2FRS73
RES 40.2 OHM 3W 1% WW AXIAL RWR89N40R2FRS73
RES 40.2ohm 3W 1% WW AXIAL

RES 40.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N40R2FRS73 RWR89N40R2FRS73-ND RWR89N40R2FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 40.2 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details