ESN-2B 40.2 1% RWR89N40R2FR RSL
RES 40.2ohm 3W 1% WW AXIAL
40.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89N40R2FRRSL | RWR89N40R2FRRSL | RWR89N40R2FRRSL-ND |
| Product Name | Wirewound Resistors | RES 40.2 OHM 3W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 40.2 ohms | 40.2 ohms | 40.2 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 3 watts | 3 watts |