Vishay Intertechnology, Inc. Wirewound Resistors RWR89N40R2BSBSL

Description
ESN-2B 40.2 .1% RWR89N40R2BS BSL
Request a Quote Datasheet
Description
ESN-2B 40.2 .1% RWR89N40R2BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N40R2BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N40R2BSBSL
Wirewound Resistors 3110-RWR89N40R2BSBSL
ESN-2B 40.2 .1% RWR89N40R2BS BSL

ESN-2B 40.2 .1% RWR89N40R2BS BSL

Supplier's Site Datasheet
RES 40.2 OHM 3W 0.1% WW AXIAL - RWR89N40R2BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 3W 0.1% WW AXIAL
RWR89N40R2BSBSL
RES 40.2 OHM 3W 0.1% WW AXIAL RWR89N40R2BSBSL
RES 40.2ohm 3W 0.1% WW AXIAL

RES 40.2ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N40R2BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N40R2BSBSL-ND
Through Hole Resistors RWR89N40R2BSBSL-ND
40.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

40.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N40R2BSBSL RWR89N40R2BSBSL RWR89N40R2BSBSL-ND
Product Name Wirewound Resistors RES 40.2 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details