Vishay Intertechnology, Inc. Through Hole Resistors RWR89N4000FRBSL

Description
400 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
400 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N4000FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4000FRBSL-ND
Through Hole Resistors RWR89N4000FRBSL-ND
400 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

400 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 400 OHM 3W 1% WW AXIAL - RWR89N4000FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 3W 1% WW AXIAL
RWR89N4000FRBSL
RES 400 OHM 3W 1% WW AXIAL RWR89N4000FRBSL
RES 400ohm 3W 1% WW AXIAL

RES 400ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N4000FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4000FRBSL
Wirewound Resistors 3110-RWR89N4000FRBSL
ESN-2B 400 1% RWR89N4000FR BSL

ESN-2B 400 1% RWR89N4000FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N4000FRBSL-ND RWR89N4000FRBSL 3110-RWR89N4000FRBSL
Product Name Through Hole Resistors RES 400 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 400 ohms 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers