Vishay Intertechnology, Inc. RES 400 OHM 3W 0.1% WW AXIAL RWR89N4000BRBSL

Description
RES 400ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 400ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 3W 0.1% WW AXIAL - RWR89N4000BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 3W 0.1% WW AXIAL
RWR89N4000BRBSL
RES 400 OHM 3W 0.1% WW AXIAL RWR89N4000BRBSL
RES 400ohm 3W 0.1% WW AXIAL

RES 400ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N4000BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N4000BRBSL
Wirewound Resistors 3110-RWR89N4000BRBSL
ESN-2B 400 .1% RWR89N4000BR BSL

ESN-2B 400 .1% RWR89N4000BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N4000BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N4000BRBSL-ND
Through Hole Resistors RWR89N4000BRBSL-ND
400 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

400 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N4000BRBSL 3110-RWR89N4000BRBSL RWR89N4000BRBSL-ND
Product Name RES 400 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400 ohms 400 ohms 400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details