Vishay Intertechnology, Inc. RES 3.48 OHM 3W 1% WW AXIAL RWR89N3R48FSS73

Description
RES 3.48ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.48ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48 OHM 3W 1% WW AXIAL - RWR89N3R48FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 3W 1% WW AXIAL
RWR89N3R48FSS73
RES 3.48 OHM 3W 1% WW AXIAL RWR89N3R48FSS73
RES 3.48ohm 3W 1% WW AXIAL

RES 3.48ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3R48FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3R48FSS73-ND
Through Hole Resistors RWR89N3R48FSS73-ND
3.48 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.48 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N3R48FSS73 RWR89N3R48FSS73-ND
Product Name RES 3.48 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.48 ohms 3.48 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details