Vishay Intertechnology, Inc. RES 3.16 OHM 3W 1% WW AXIAL RWR89N3R16FSRSL

Description
RES 3.16ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.16ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 3W 1% WW AXIAL - RWR89N3R16FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 3W 1% WW AXIAL
RWR89N3R16FSRSL
RES 3.16 OHM 3W 1% WW AXIAL RWR89N3R16FSRSL
RES 3.16ohm 3W 1% WW AXIAL

RES 3.16ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3R16FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3R16FSRSL-ND
Through Hole Resistors RWR89N3R16FSRSL-ND
3.16 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.16 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N3R16FSRSL RWR89N3R16FSRSL-ND
Product Name RES 3.16 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details