Vishay Intertechnology, Inc. Through Hole Resistors RWR89N3R16FSBSL

Description
3.16 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
3.16 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N3R16FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3R16FSBSL-ND
Through Hole Resistors RWR89N3R16FSBSL-ND
3.16 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.16 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 3.16 OHM 3W 1% WW AXIAL - RWR89N3R16FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 3W 1% WW AXIAL
RWR89N3R16FSBSL
RES 3.16 OHM 3W 1% WW AXIAL RWR89N3R16FSBSL
RES 3.16ohm 3W 1% WW AXIAL

RES 3.16ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR89N3R16FSBSL-ND RWR89N3R16FSBSL
Product Name Through Hole Resistors RES 3.16 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.16 ohms 3.16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers