Vishay Intertechnology, Inc. RES 3.16 OHM 3W 1% WW AXIAL RWR89N3R16FRB12

Description
RES 3.16ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.16ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 3W 1% WW AXIAL - RWR89N3R16FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 3W 1% WW AXIAL
RWR89N3R16FRB12
RES 3.16 OHM 3W 1% WW AXIAL RWR89N3R16FRB12
RES 3.16ohm 3W 1% WW AXIAL

RES 3.16ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3R16FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3R16FRB12-ND
Through Hole Resistors RWR89N3R16FRB12-ND
3.16 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.16 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N3R16FRB12 RWR89N3R16FRB12-ND
Product Name RES 3.16 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details