Vishay Intertechnology, Inc. RES 3.1 OHM 3W 1% WW AXIAL RWR89N3R10FSBSL

Description
RES 3.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.1 OHM 3W 1% WW AXIAL - RWR89N3R10FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.1 OHM 3W 1% WW AXIAL
RWR89N3R10FSBSL
RES 3.1 OHM 3W 1% WW AXIAL RWR89N3R10FSBSL
RES 3.1ohm 3W 1% WW AXIAL

RES 3.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3R10FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3R10FSBSL-ND
Through Hole Resistors RWR89N3R10FSBSL-ND
3.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N3R10FSBSL RWR89N3R10FSBSL-ND
Product Name RES 3.1 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.1 ohms 3.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details