Vishay Precision Group Through Hole Resistors RWR89N3R01FSS73

Description
3.01 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
3.01 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N3R01FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3R01FSS73-ND
Through Hole Resistors RWR89N3R01FSS73-ND
3.01 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.01 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 3.01 OHM 3W 1% WW AXIAL - RWR89N3R01FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 3W 1% WW AXIAL
RWR89N3R01FSS73
RES 3.01 OHM 3W 1% WW AXIAL RWR89N3R01FSS73
RES 3.01ohm 3W 1% WW AXIAL

RES 3.01ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,3.01Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C4745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,3.01Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C4745
Resistor,metal Alloy,3.01Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C4745
Resistor,Metal Alloy,3.01Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,3.01Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR89N3R01FSS73-ND RWR89N3R01FSS73 64C4745
Product Name Through Hole Resistors RES 3.01 OHM 3W 1% WW AXIAL Resistor,metal Alloy,3.01Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers