Vishay Intertechnology, Inc. Wirewound Resistors RWR89N3970BRB12

Description
ESN-2B 397 .1% RWR89N3970BR B12
Request a Quote Datasheet
Description
ESN-2B 397 .1% RWR89N3970BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N3970BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3970BRB12
Wirewound Resistors 3110-RWR89N3970BRB12
ESN-2B 397 .1% RWR89N3970BR B12

ESN-2B 397 .1% RWR89N3970BR B12

Supplier's Site Datasheet
RES 397 OHM 3W 0.1% WW AXIAL - RWR89N3970BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 397 OHM 3W 0.1% WW AXIAL
RWR89N3970BRB12
RES 397 OHM 3W 0.1% WW AXIAL RWR89N3970BRB12
RES 397ohm 3W 0.1% WW AXIAL

RES 397ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3970BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3970BRB12-ND
Through Hole Resistors RWR89N3970BRB12-ND
397 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

397 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N3970BRB12 RWR89N3970BRB12 RWR89N3970BRB12-ND
Product Name Wirewound Resistors RES 397 OHM 3W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 397 ohms 397 ohms 397 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details