Vishay Intertechnology, Inc. Wirewound Resistors RWR89N3920FRBSL

Description
ESN-2B 392 1% RWR89N3920FR BSL
Request a Quote Datasheet
Description
ESN-2B 392 1% RWR89N3920FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N3920FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3920FRBSL
Wirewound Resistors 3110-RWR89N3920FRBSL
ESN-2B 392 1% RWR89N3920FR BSL

ESN-2B 392 1% RWR89N3920FR BSL

Supplier's Site Datasheet
RES 392 OHM 3W 1% WW AXIAL - RWR89N3920FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 3W 1% WW AXIAL
RWR89N3920FRBSL
RES 392 OHM 3W 1% WW AXIAL RWR89N3920FRBSL
RES 392ohm 3W 1% WW AXIAL

RES 392ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3920FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3920FRBSL-ND
Through Hole Resistors RWR89N3920FRBSL-ND
392 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

392 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N3920FRBSL RWR89N3920FRBSL RWR89N3920FRBSL-ND
Product Name Wirewound Resistors RES 392 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers