Vishay Intertechnology, Inc. RES 390 OHM 3W 1% WW AXIAL RWR89N3900FRBSL

Description
RES 390ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 390ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 3W 1% WW AXIAL - RWR89N3900FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 3W 1% WW AXIAL
RWR89N3900FRBSL
RES 390 OHM 3W 1% WW AXIAL RWR89N3900FRBSL
RES 390ohm 3W 1% WW AXIAL

RES 390ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3900FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3900FRBSL-ND
Through Hole Resistors RWR89N3900FRBSL-ND
390 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

390 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N3900FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3900FRBSL
Wirewound Resistors 3110-RWR89N3900FRBSL
ESN-2B 390 1% RWR89N3900FR BSL

ESN-2B 390 1% RWR89N3900FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N3900FRBSL RWR89N3900FRBSL-ND 3110-RWR89N3900FRBSL
Product Name RES 390 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 390 ohms 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers