Vishay Intertechnology, Inc. Wirewound Resistors RWR89N38R3FSBSL

Description
ESN-2B 38.3 1% RWR89N38R3FS BSL
Request a Quote Datasheet
Description
ESN-2B 38.3 1% RWR89N38R3FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N38R3FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N38R3FSBSL
Wirewound Resistors 3110-RWR89N38R3FSBSL
ESN-2B 38.3 1% RWR89N38R3FS BSL

ESN-2B 38.3 1% RWR89N38R3FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N38R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N38R3FSBSL-ND
Through Hole Resistors RWR89N38R3FSBSL-ND
38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

38.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 38.3 OHM 3W 1% WW AXIAL - RWR89N38R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 3W 1% WW AXIAL
RWR89N38R3FSBSL
RES 38.3 OHM 3W 1% WW AXIAL RWR89N38R3FSBSL
RES 38.3ohm 3W 1% WW AXIAL

RES 38.3ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N38R3FSBSL RWR89N38R3FSBSL-ND RWR89N38R3FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 38.3 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details