Vishay Intertechnology, Inc. Through Hole Resistors RWR89N3830FRS70

Description
383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N3830FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3830FRS70-ND
Through Hole Resistors RWR89N3830FRS70-ND
383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

383 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N3830FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3830FRS70
Wirewound Resistors 3110-RWR89N3830FRS70
ESN-2B 383 1% RWR89N3830FR S70

ESN-2B 383 1% RWR89N3830FR S70

Supplier's Site Datasheet
RES 383 OHM 3W 1% WW AXIAL - RWR89N3830FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 3W 1% WW AXIAL
RWR89N3830FRS70
RES 383 OHM 3W 1% WW AXIAL RWR89N3830FRS70
RES 383ohm 3W 1% WW AXIAL

RES 383ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N3830FRS70-ND 3110-RWR89N3830FRS70 RWR89N3830FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 383 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 383 ohms 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers