37.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
ESN-2B 37.4 1% RWR89N37R4FS B12
RES 37.4ohm 3W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89N37R4FSB12-ND | 3110-RWR89N37R4FSB12 | RWR89N37R4FSB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 37.4 OHM 3W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 37.4 ohms | 37.4 ohms | 37.4 ohms |