Vishay Intertechnology, Inc. RES 37.4 OHM 3W 0.1% WW AXIAL RWR89N37R4BSRSL

Description
RES 37.4ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 3W 0.1% WW AXIAL - RWR89N37R4BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 3W 0.1% WW AXIAL
RWR89N37R4BSRSL
RES 37.4 OHM 3W 0.1% WW AXIAL RWR89N37R4BSRSL
RES 37.4ohm 3W 0.1% WW AXIAL

RES 37.4ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N37R4BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N37R4BSRSL-ND
Through Hole Resistors RWR89N37R4BSRSL-ND
37.4 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

37.4 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N37R4BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N37R4BSRSL
Wirewound Resistors 3110-RWR89N37R4BSRSL
ESN-2B 37.4 .1% RWR89N37R4BS RSL

ESN-2B 37.4 .1% RWR89N37R4BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N37R4BSRSL RWR89N37R4BSRSL-ND 3110-RWR89N37R4BSRSL
Product Name RES 37.4 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623788-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers