Vishay Intertechnology, Inc. Wirewound Resistors RWR89N3740FSRSL

Description
ESN-2B 374 1% RWR89N3740FS RSL
Request a Quote Datasheet
Description
ESN-2B 374 1% RWR89N3740FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N3740FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3740FSRSL
Wirewound Resistors 3110-RWR89N3740FSRSL
ESN-2B 374 1% RWR89N3740FS RSL

ESN-2B 374 1% RWR89N3740FS RSL

Supplier's Site Datasheet
RES 374 OHM 3W 1% WW AXIAL - RWR89N3740FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 3W 1% WW AXIAL
RWR89N3740FSRSL
RES 374 OHM 3W 1% WW AXIAL RWR89N3740FSRSL
RES 374ohm 3W 1% WW AXIAL

RES 374ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3740FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3740FSRSL-ND
Through Hole Resistors RWR89N3740FSRSL-ND
374 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

374 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N3740FSRSL RWR89N3740FSRSL RWR89N3740FSRSL-ND
Product Name Wirewound Resistors RES 374 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 374 ohms 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details