Vishay Intertechnology, Inc. RES 36.5 OHM 3W 1% WW AXIAL RWR89N36R5FRS70

Description
RES 36.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 3W 1% WW AXIAL - RWR89N36R5FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 3W 1% WW AXIAL
RWR89N36R5FRS70
RES 36.5 OHM 3W 1% WW AXIAL RWR89N36R5FRS70
RES 36.5ohm 3W 1% WW AXIAL

RES 36.5ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N36R5FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N36R5FRS70-ND
Through Hole Resistors RWR89N36R5FRS70-ND
36.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

36.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N36R5FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N36R5FRS70
Wirewound Resistors 3110-RWR89N36R5FRS70
ESN-2B 36.5 1% RWR89N36R5FR S70

ESN-2B 36.5 1% RWR89N36R5FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N36R5FRS70 RWR89N36R5FRS70-ND 3110-RWR89N36R5FRS70
Product Name RES 36.5 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details