Vishay Intertechnology, Inc. Wirewound Resistors RWR89N36R5FRRSL

Description
ESN-2B 36.5 1% RWR89N36R5FR RSL
Request a Quote Datasheet
Description
ESN-2B 36.5 1% RWR89N36R5FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N36R5FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N36R5FRRSL
Wirewound Resistors 3110-RWR89N36R5FRRSL
ESN-2B 36.5 1% RWR89N36R5FR RSL

ESN-2B 36.5 1% RWR89N36R5FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N36R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N36R5FRRSL-ND
Through Hole Resistors RWR89N36R5FRRSL-ND
36.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

36.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 36.5 OHM 3W 1% WW AXIAL - RWR89N36R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 3W 1% WW AXIAL
RWR89N36R5FRRSL
RES 36.5 OHM 3W 1% WW AXIAL RWR89N36R5FRRSL
RES 36.5ohm 3W 1% WW AXIAL

RES 36.5ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N36R5FRRSL RWR89N36R5FRRSL-ND RWR89N36R5FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 36.5 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details