Vishay Intertechnology, Inc. RES 35.7 OHM 3W 0.5% WW AXIAL RWR89N35R7DRRSL

Description
RES 35.7ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 35.7ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 3W 0.5% WW AXIAL - RWR89N35R7DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 3W 0.5% WW AXIAL
RWR89N35R7DRRSL
RES 35.7 OHM 3W 0.5% WW AXIAL RWR89N35R7DRRSL
RES 35.7ohm 3W 0.5% WW AXIAL

RES 35.7ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N35R7DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N35R7DRRSL-ND
Through Hole Resistors RWR89N35R7DRRSL-ND
35.7 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

35.7 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N35R7DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N35R7DRRSL
Wirewound Resistors 3110-RWR89N35R7DRRSL
ESN-2B 35.7 .5% RWR89N35R7DR RSL

ESN-2B 35.7 .5% RWR89N35R7DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N35R7DRRSL RWR89N35R7DRRSL-ND 3110-RWR89N35R7DRRSL
Product Name RES 35.7 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers