RES 35.2ohm 3W 0.1% WW AXIAL
ESN-2B 35.2 .1% RWR89N35R2BS BSL
35.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89N35R2BSBSL | 3110-RWR89N35R2BSBSL | RWR89N35R2BSBSL-ND |
| Product Name | RES 35.2 OHM 3W 0.1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 35.2 ohms | 35.2 ohms | 35.2 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Category / Application | Industrial | General Use |