Vishay Intertechnology, Inc. RES 357 OHM 3W 1% WW AXIAL RWR89N3570FRRSL

Description
RES 357ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 357ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 3W 1% WW AXIAL - RWR89N3570FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 3W 1% WW AXIAL
RWR89N3570FRRSL
RES 357 OHM 3W 1% WW AXIAL RWR89N3570FRRSL
RES 357ohm 3W 1% WW AXIAL

RES 357ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N3570FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3570FRRSL
Wirewound Resistors 3110-RWR89N3570FRRSL
ESN-2B 357 1% RWR89N3570FR RSL

ESN-2B 357 1% RWR89N3570FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N3570FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3570FRRSL-ND
Through Hole Resistors RWR89N3570FRRSL-ND
357 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

357 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N3570FRRSL 3110-RWR89N3570FRRSL RWR89N3570FRRSL-ND
Product Name RES 357 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers