Vishay Intertechnology, Inc. Through Hole Resistors RWR89N3570FRBSL

Description
357 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
357 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N3570FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3570FRBSL-ND
Through Hole Resistors RWR89N3570FRBSL-ND
357 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

357 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N3570FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3570FRBSL
Wirewound Resistors 3110-RWR89N3570FRBSL
ESN-2B 357 1% RWR89N3570FR BSL

ESN-2B 357 1% RWR89N3570FR BSL

Supplier's Site Datasheet
RES 357 OHM 3W 1% WW AXIAL - RWR89N3570FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 3W 1% WW AXIAL
RWR89N3570FRBSL
RES 357 OHM 3W 1% WW AXIAL RWR89N3570FRBSL
RES 357ohm 3W 1% WW AXIAL

RES 357ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N3570FRBSL-ND 3110-RWR89N3570FRBSL RWR89N3570FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 357 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details