Vishay Intertechnology, Inc. Wirewound Resistors RWR89N3570FMS70

Description
ESN-2B 357 1% RWR89N3570FM S70
Request a Quote Datasheet
Description
ESN-2B 357 1% RWR89N3570FM S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N3570FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3570FMS70
Wirewound Resistors 3110-RWR89N3570FMS70
ESN-2B 357 1% RWR89N3570FM S70

ESN-2B 357 1% RWR89N3570FM S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N3570FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3570FMS70-ND
Through Hole Resistors RWR89N3570FMS70-ND
357 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

357 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 357 OHM 3W 1% WW AXIAL - RWR89N3570FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 3W 1% WW AXIAL
RWR89N3570FMS70
RES 357 OHM 3W 1% WW AXIAL RWR89N3570FMS70
RES 357ohm 3W 1% WW AXIAL

RES 357ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N3570FMS70 RWR89N3570FMS70-ND RWR89N3570FMS70
Product Name Wirewound Resistors Through Hole Resistors RES 357 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers