Vishay Intertechnology, Inc. Through Hole Resistors RWR89N34R8FSRSL

Description
34.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
34.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N34R8FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N34R8FSRSL-ND
Through Hole Resistors RWR89N34R8FSRSL-ND
34.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

34.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N34R8FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N34R8FSRSL
Wirewound Resistors 3110-RWR89N34R8FSRSL
ESN-2B 34.8 1% RWR89N34R8FS RSL

ESN-2B 34.8 1% RWR89N34R8FS RSL

Supplier's Site Datasheet
RES 34.8 OHM 3W 1% WW AXIAL - RWR89N34R8FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 3W 1% WW AXIAL
RWR89N34R8FSRSL
RES 34.8 OHM 3W 1% WW AXIAL RWR89N34R8FSRSL
RES 34.8ohm 3W 1% WW AXIAL

RES 34.8ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N34R8FSRSL-ND 3110-RWR89N34R8FSRSL RWR89N34R8FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 34.8 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details