Vishay Intertechnology, Inc. Wirewound Resistors RWR89N34R4FSRSL

Description
ESN-2B 34.4 1% RWR89N34R4FS RSL
Request a Quote Datasheet
Description
ESN-2B 34.4 1% RWR89N34R4FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N34R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N34R4FSRSL
Wirewound Resistors 3110-RWR89N34R4FSRSL
ESN-2B 34.4 1% RWR89N34R4FS RSL

ESN-2B 34.4 1% RWR89N34R4FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N34R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N34R4FSRSL-ND
Through Hole Resistors RWR89N34R4FSRSL-ND
34.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

34.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 34.4 OHM 3W 1% WW AXIAL - RWR89N34R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.4 OHM 3W 1% WW AXIAL
RWR89N34R4FSRSL
RES 34.4 OHM 3W 1% WW AXIAL RWR89N34R4FSRSL
RES 34.4ohm 3W 1% WW AXIAL

RES 34.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N34R4FSRSL RWR89N34R4FSRSL-ND RWR89N34R4FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 34.4 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 34.4 ohms 34.4 ohms 34.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details