Vishay Intertechnology, Inc. Wirewound Resistors RWR89N3480FSRSL

Description
ESN-2B 348 1% RWR89N3480FS RSL
Request a Quote Datasheet
Description
ESN-2B 348 1% RWR89N3480FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N3480FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3480FSRSL
Wirewound Resistors 3110-RWR89N3480FSRSL
ESN-2B 348 1% RWR89N3480FS RSL

ESN-2B 348 1% RWR89N3480FS RSL

Supplier's Site Datasheet
RES 348 OHM 3W 1% WW AXIAL - RWR89N3480FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 3W 1% WW AXIAL
RWR89N3480FSRSL
RES 348 OHM 3W 1% WW AXIAL RWR89N3480FSRSL
RES 348ohm 3W 1% WW AXIAL

RES 348ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3480FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3480FSRSL-ND
Through Hole Resistors RWR89N3480FSRSL-ND
348 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

348 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N3480FSRSL RWR89N3480FSRSL RWR89N3480FSRSL-ND
Product Name Wirewound Resistors RES 348 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879456-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details