Vishay Intertechnology, Inc. Wirewound Resistors RWR89N33R2FSS73

Description
ESN-2B 33.2 1% RWR89N33R2FS S73
Request a Quote Datasheet
Description
ESN-2B 33.2 1% RWR89N33R2FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N33R2FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N33R2FSS73
Wirewound Resistors 3110-RWR89N33R2FSS73
ESN-2B 33.2 1% RWR89N33R2FS S73

ESN-2B 33.2 1% RWR89N33R2FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N33R2FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N33R2FSS73-ND
Through Hole Resistors RWR89N33R2FSS73-ND
33.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

33.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 33.2 OHM 3W 1% WW AXIAL - RWR89N33R2FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 3W 1% WW AXIAL
RWR89N33R2FSS73
RES 33.2 OHM 3W 1% WW AXIAL RWR89N33R2FSS73
RES 33.2ohm 3W 1% WW AXIAL

RES 33.2ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,33.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4811 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,33.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4811
Resistor,metal Alloy,33.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4811
Resistor,Metal Alloy,33.2Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,33.2Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89N33R2FSS73 RWR89N33R2FSS73-ND RWR89N33R2FSS73 64C4811
Product Name Wirewound Resistors Through Hole Resistors RES 33.2 OHM 3W 1% WW AXIAL Resistor,metal Alloy,33.2Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details