Vishay Intertechnology, Inc. RES 33.2 OHM 3W 1% WW AXIAL RWR89N33R2FRRSL

Description
RES 33.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 3W 1% WW AXIAL - RWR89N33R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 3W 1% WW AXIAL
RWR89N33R2FRRSL
RES 33.2 OHM 3W 1% WW AXIAL RWR89N33R2FRRSL
RES 33.2ohm 3W 1% WW AXIAL

RES 33.2ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N33R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N33R2FRRSL
Wirewound Resistors 3110-RWR89N33R2FRRSL
ESN-2B 33.2 1% RWR89N33R2FR RSL

ESN-2B 33.2 1% RWR89N33R2FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N33R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N33R2FRRSL-ND
Through Hole Resistors RWR89N33R2FRRSL-ND
33.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

33.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N33R2FRRSL 3110-RWR89N33R2FRRSL RWR89N33R2FRRSL-ND
Product Name RES 33.2 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details