Vishay Intertechnology, Inc. RES 332 OHM 3W 1% WW AXIAL RWR89N3320FRS70

Description
RES 332ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 3W 1% WW AXIAL - RWR89N3320FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 3W 1% WW AXIAL
RWR89N3320FRS70
RES 332 OHM 3W 1% WW AXIAL RWR89N3320FRS70
RES 332ohm 3W 1% WW AXIAL

RES 332ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3320FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3320FRS70-ND
Through Hole Resistors RWR89N3320FRS70-ND
332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N3320FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3320FRS70
Wirewound Resistors 3110-RWR89N3320FRS70
ESN-2B 332 1% RWR89N3320FR S70

ESN-2B 332 1% RWR89N3320FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N3320FRS70 RWR89N3320FRS70-ND 3110-RWR89N3320FRS70
Product Name RES 332 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details