Vishay Intertechnology, Inc. RES 332 OHM 3W 1% WW AXIAL RWR89N3320FRB12

Description
RES 332ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 3W 1% WW AXIAL - RWR89N3320FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 3W 1% WW AXIAL
RWR89N3320FRB12
RES 332 OHM 3W 1% WW AXIAL RWR89N3320FRB12
RES 332ohm 3W 1% WW AXIAL

RES 332ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N3320FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3320FRB12
Wirewound Resistors 3110-RWR89N3320FRB12
ESN-2B 332 1% RWR89N3320FR B12

ESN-2B 332 1% RWR89N3320FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89N3320FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3320FRB12-ND
Through Hole Resistors RWR89N3320FRB12-ND
332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N3320FRB12 3110-RWR89N3320FRB12 RWR89N3320FRB12-ND
Product Name RES 332 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details