Vishay Intertechnology, Inc. Through Hole Resistors RWR89N3300FRRSL

Description
330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N3300FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3300FRRSL-ND
Through Hole Resistors RWR89N3300FRRSL-ND
330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

330 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N3300FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3300FRRSL
Wirewound Resistors 3110-RWR89N3300FRRSL
ESN-2B 330 1% RWR89N3300FR RSL

ESN-2B 330 1% RWR89N3300FR RSL

Supplier's Site Datasheet
RES 330 OHM 3W 1% WW AXIAL - RWR89N3300FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 3W 1% WW AXIAL
RWR89N3300FRRSL
RES 330 OHM 3W 1% WW AXIAL RWR89N3300FRRSL
RES 330ohm 3W 1% WW AXIAL

RES 330ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N3300FRRSL-ND 3110-RWR89N3300FRRSL RWR89N3300FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 330 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers