Vishay Intertechnology, Inc. Wirewound Resistors RWR89N32R4FSBSL

Description
ESN-2B 32.4 1% RWR89N32R4FS BSL
Request a Quote Datasheet
Description
ESN-2B 32.4 1% RWR89N32R4FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N32R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N32R4FSBSL
Wirewound Resistors 3110-RWR89N32R4FSBSL
ESN-2B 32.4 1% RWR89N32R4FS BSL

ESN-2B 32.4 1% RWR89N32R4FS BSL

Supplier's Site Datasheet
RES 32.4 OHM 3W 1% WW AXIAL - RWR89N32R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 3W 1% WW AXIAL
RWR89N32R4FSBSL
RES 32.4 OHM 3W 1% WW AXIAL RWR89N32R4FSBSL
RES 32.4ohm 3W 1% WW AXIAL

RES 32.4ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N32R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N32R4FSBSL-ND
Through Hole Resistors RWR89N32R4FSBSL-ND
32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

32.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N32R4FSBSL RWR89N32R4FSBSL RWR89N32R4FSBSL-ND
Product Name Wirewound Resistors RES 32.4 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details