Vishay Intertechnology, Inc. RES 32 OHM 3W 1% WW AXIAL RWR89N32R0FSS73

Description
RES 32ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 32ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32 OHM 3W 1% WW AXIAL - RWR89N32R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32 OHM 3W 1% WW AXIAL
RWR89N32R0FSS73
RES 32 OHM 3W 1% WW AXIAL RWR89N32R0FSS73
RES 32ohm 3W 1% WW AXIAL

RES 32ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N32R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N32R0FSS73
Wirewound Resistors 3110-RWR89N32R0FSS73
ESN-2B 32 1% RWR89N32R0FS S73

ESN-2B 32 1% RWR89N32R0FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N32R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N32R0FSS73-ND
Through Hole Resistors RWR89N32R0FSS73-ND
32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N32R0FSS73 3110-RWR89N32R0FSS73 RWR89N32R0FSS73-ND
Product Name RES 32 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32 ohms 32 ohms 32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details