Vishay Intertechnology, Inc. Wirewound Resistors RWR89N32R0FSBSL

Description
ESN-2B 32 1% RWR89N32R0FS BSL
Request a Quote Datasheet
Description
ESN-2B 32 1% RWR89N32R0FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N32R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N32R0FSBSL
Wirewound Resistors 3110-RWR89N32R0FSBSL
ESN-2B 32 1% RWR89N32R0FS BSL

ESN-2B 32 1% RWR89N32R0FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N32R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N32R0FSBSL-ND
Through Hole Resistors RWR89N32R0FSBSL-ND
32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 32 OHM 3W 1% WW AXIAL - RWR89N32R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32 OHM 3W 1% WW AXIAL
RWR89N32R0FSBSL
RES 32 OHM 3W 1% WW AXIAL RWR89N32R0FSBSL
RES 32ohm 3W 1% WW AXIAL

RES 32ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N32R0FSBSL RWR89N32R0FSBSL-ND RWR89N32R0FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 32 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 32 ohms 32 ohms 32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details