Vishay Intertechnology, Inc. Wirewound Resistors RWR89N3240FSS70

Description
ESN-2B 324 1% RWR89N3240FS S70
Request a Quote Datasheet
Description
ESN-2B 324 1% RWR89N3240FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N3240FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3240FSS70
Wirewound Resistors 3110-RWR89N3240FSS70
ESN-2B 324 1% RWR89N3240FS S70

ESN-2B 324 1% RWR89N3240FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N3240FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3240FSS70-ND
Through Hole Resistors RWR89N3240FSS70-ND
324 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

324 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 324 OHM 3W 1% WW AXIAL - RWR89N3240FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 3W 1% WW AXIAL
RWR89N3240FSS70
RES 324 OHM 3W 1% WW AXIAL RWR89N3240FSS70
RES 324ohm 3W 1% WW AXIAL

RES 324ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N3240FSS70 RWR89N3240FSS70-ND RWR89N3240FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 324 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details