Vishay Intertechnology, Inc. Wirewound Resistors RWR89N31R6FRS70

Description
ESN-2B 31.6 1% RWR89N31R6FR S70
Request a Quote Datasheet
Description
ESN-2B 31.6 1% RWR89N31R6FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N31R6FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N31R6FRS70
Wirewound Resistors 3110-RWR89N31R6FRS70
ESN-2B 31.6 1% RWR89N31R6FR S70

ESN-2B 31.6 1% RWR89N31R6FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N31R6FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N31R6FRS70-ND
Through Hole Resistors RWR89N31R6FRS70-ND
31.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

31.6 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 31.6 OHM 3W 1% WW AXIAL - RWR89N31R6FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 3W 1% WW AXIAL
RWR89N31R6FRS70
RES 31.6 OHM 3W 1% WW AXIAL RWR89N31R6FRS70
RES 31.6ohm 3W 1% WW AXIAL

RES 31.6ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N31R6FRS70 RWR89N31R6FRS70-ND RWR89N31R6FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 31.6 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers