Vishay Intertechnology, Inc. Through Hole Resistors RWR89N30R9FSB12

Description
30.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
30.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N30R9FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N30R9FSB12-ND
Through Hole Resistors RWR89N30R9FSB12-ND
30.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N30R9FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N30R9FSB12
Wirewound Resistors 3110-RWR89N30R9FSB12
ESN-2B 30.9 1% RWR89N30R9FS B12

ESN-2B 30.9 1% RWR89N30R9FS B12

Supplier's Site Datasheet
RES 30.9 OHM 3W 1% WW AXIAL - RWR89N30R9FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 3W 1% WW AXIAL
RWR89N30R9FSB12
RES 30.9 OHM 3W 1% WW AXIAL RWR89N30R9FSB12
RES 30.9ohm 3W 1% WW AXIAL

RES 30.9ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N30R9FSB12-ND 3110-RWR89N30R9FSB12 RWR89N30R9FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 30.9 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers