Vishay Intertechnology, Inc. Wirewound Resistors RWR89N30R9FRS73

Description
ESN-2B 30.9 1% RWR89N30R9FR S73
Request a Quote Datasheet
Description
ESN-2B 30.9 1% RWR89N30R9FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N30R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N30R9FRS73
Wirewound Resistors 3110-RWR89N30R9FRS73
ESN-2B 30.9 1% RWR89N30R9FR S73

ESN-2B 30.9 1% RWR89N30R9FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N30R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N30R9FRS73-ND
Through Hole Resistors RWR89N30R9FRS73-ND
30.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 30.9 OHM 3W 1% WW AXIAL - RWR89N30R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 3W 1% WW AXIAL
RWR89N30R9FRS73
RES 30.9 OHM 3W 1% WW AXIAL RWR89N30R9FRS73
RES 30.9ohm 3W 1% WW AXIAL

RES 30.9ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N30R9FRS73 RWR89N30R9FRS73-ND RWR89N30R9FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 30.9 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers