Vishay Intertechnology, Inc. RES 30.9 OHM 3W 1% WW AXIAL RWR89N30R9FRRSL

Description
RES 30.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30.9ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 3W 1% WW AXIAL - RWR89N30R9FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 3W 1% WW AXIAL
RWR89N30R9FRRSL
RES 30.9 OHM 3W 1% WW AXIAL RWR89N30R9FRRSL
RES 30.9ohm 3W 1% WW AXIAL

RES 30.9ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N30R9FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N30R9FRRSL
Wirewound Resistors 3110-RWR89N30R9FRRSL
ESN-2B 30.9 1% RWR89N30R9FR RSL

ESN-2B 30.9 1% RWR89N30R9FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89N30R9FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N30R9FRRSL-ND
Through Hole Resistors RWR89N30R9FRRSL-ND
30.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N30R9FRRSL 3110-RWR89N30R9FRRSL RWR89N30R9FRRSL-ND
Product Name RES 30.9 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers