Vishay Intertechnology, Inc. RES 30.1 OHM 3W 1% WW AXIAL RWR89N30R1FSS73

Description
RES 30.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 3W 1% WW AXIAL - RWR89N30R1FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 3W 1% WW AXIAL
RWR89N30R1FSS73
RES 30.1 OHM 3W 1% WW AXIAL RWR89N30R1FSS73
RES 30.1ohm 3W 1% WW AXIAL

RES 30.1ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N30R1FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N30R1FSS73
Wirewound Resistors 3110-RWR89N30R1FSS73
ESN-2B 30.1 1% RWR89N30R1FS S73

ESN-2B 30.1 1% RWR89N30R1FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89N30R1FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N30R1FSS73-ND
Through Hole Resistors RWR89N30R1FSS73-ND
30.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

30.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,30.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4767 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,30.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4767
Resistor,metal Alloy,30.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4767
Resistor,Metal Alloy,30.1Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,30.1Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89N30R1FSS73 3110-RWR89N30R1FSS73 RWR89N30R1FSS73-ND 64C4767
Product Name RES 30.1 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,30.1Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176045-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details