Vishay Intertechnology, Inc. Through Hole Resistors RWR89N3010FSRSL

Description
301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N3010FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3010FSRSL-ND
Through Hole Resistors RWR89N3010FSRSL-ND
301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 301 OHM 3W 1% WW AXIAL - RWR89N3010FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 3W 1% WW AXIAL
RWR89N3010FSRSL
RES 301 OHM 3W 1% WW AXIAL RWR89N3010FSRSL
RES 301ohm 3W 1% WW AXIAL

RES 301ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N3010FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3010FSRSL
Wirewound Resistors 3110-RWR89N3010FSRSL
ESN-2B 301 1% RWR89N3010FS RSL

ESN-2B 301 1% RWR89N3010FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N3010FSRSL-ND RWR89N3010FSRSL 3110-RWR89N3010FSRSL
Product Name Through Hole Resistors RES 301 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details