Vishay Intertechnology, Inc. Wirewound Resistors RWR89N3010FSR50

Description
ESN-2B 301 1% RWR89N3010FS R50
Request a Quote
Description
ESN-2B 301 1% RWR89N3010FS R50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89N is a military-grade, non-inductive wirewound resistor qualified to MIL-PRF-39007, with a 3 W power rating, high-temperature silicone coating, and welded construction. It operates from -55 °C to +250 °C and has a resistance range of 0.1 to 2.05 kΩ. The case measures 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] terminal diameter. Dielectric withstanding voltage is 1000 V RMS, insulation resistance is 1000 MΩ minimum dry, and terminal strength is 10 lb minimum. Resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 2.05 kΩ. The part is solderable and available in tape/reel packaging with single lot traceability.

Datasheet Summary
Powered by GS/AI

The RWR89N is a military-grade, non-inductive wirewound resistor qualified to MIL-PRF-39007, with a 3 W power rating, high-temperature silicone coating, and welded construction. It operates from -55 °C to +250 °C and has a resistance range of 0.1 to 2.05 kΩ. The case measures 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] terminal diameter. Dielectric withstanding voltage is 1000 V RMS, insulation resistance is 1000 MΩ minimum dry, and terminal strength is 10 lb minimum. Resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 2.05 kΩ. The part is solderable and available in tape/reel packaging with single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N3010FSR50 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3010FSR50
Wirewound Resistors 3110-RWR89N3010FSR50
ESN-2B 301 1% RWR89N3010FS R50

ESN-2B 301 1% RWR89N3010FS R50

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89N3010FSR50
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details