Vishay Intertechnology, Inc. RES 301 OHM 3W 1% WW AXIAL RWR89N3010FSB12

Description
RES 301ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 301ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 3W 1% WW AXIAL - RWR89N3010FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 3W 1% WW AXIAL
RWR89N3010FSB12
RES 301 OHM 3W 1% WW AXIAL RWR89N3010FSB12
RES 301ohm 3W 1% WW AXIAL

RES 301ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3010FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3010FSB12-ND
Through Hole Resistors RWR89N3010FSB12-ND
301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N3010FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3010FSB12
Wirewound Resistors 3110-RWR89N3010FSB12
ESN-2B 301 1% RWR89N3010FS B12

ESN-2B 301 1% RWR89N3010FS B12

Supplier's Site Datasheet
Resistor,metal Alloy,301Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 75K1271 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,301Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
75K1271
Resistor,metal Alloy,301Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 75K1271
Resistor,Metal Alloy,301Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,301Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89N3010FSB12 RWR89N3010FSB12-ND 3110-RWR89N3010FSB12 75K1271
Product Name RES 301 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,301Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details