Vishay Intertechnology, Inc. Wirewound Resistors RWR89N3010FRRSL

Description
ESN-2B 301 1% RWR89N3010FR RSL
Request a Quote Datasheet
Description
ESN-2B 301 1% RWR89N3010FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89N3010FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3010FRRSL
Wirewound Resistors 3110-RWR89N3010FRRSL
ESN-2B 301 1% RWR89N3010FR RSL

ESN-2B 301 1% RWR89N3010FR RSL

Supplier's Site Datasheet
RES 301 OHM 3W 1% WW AXIAL - RWR89N3010FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 3W 1% WW AXIAL
RWR89N3010FRRSL
RES 301 OHM 3W 1% WW AXIAL RWR89N3010FRRSL
RES 301ohm 3W 1% WW AXIAL

RES 301ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3010FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3010FRRSL-ND
Through Hole Resistors RWR89N3010FRRSL-ND
301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89N3010FRRSL RWR89N3010FRRSL RWR89N3010FRRSL-ND
Product Name Wirewound Resistors RES 301 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers