Vishay Intertechnology, Inc. RES 301 OHM 3W 1% WW AXIAL RWR89N3010FPBSL

Description
RES 301ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 301ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 3W 1% WW AXIAL - RWR89N3010FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 3W 1% WW AXIAL
RWR89N3010FPBSL
RES 301 OHM 3W 1% WW AXIAL RWR89N3010FPBSL
RES 301ohm 3W 1% WW AXIAL

RES 301ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N3010FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3010FPBSL-ND
Through Hole Resistors RWR89N3010FPBSL-ND
301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89N3010FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3010FPBSL
Wirewound Resistors 3110-RWR89N3010FPBSL
ESN-2B 301 1% RWR89N3010FP BSL

ESN-2B 301 1% RWR89N3010FP BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N3010FPBSL RWR89N3010FPBSL-ND 3110-RWR89N3010FPBSL
Product Name RES 301 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers