Vishay Intertechnology, Inc. RES 300 OHM 3W 1% WW AXIAL RWR89N3000FSS70

Description
RES 300ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 300ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 3W 1% WW AXIAL - RWR89N3000FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 3W 1% WW AXIAL
RWR89N3000FSS70
RES 300 OHM 3W 1% WW AXIAL RWR89N3000FSS70
RES 300ohm 3W 1% WW AXIAL

RES 300ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N3000FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N3000FSS70
Wirewound Resistors 3110-RWR89N3000FSS70
ESN-2B 300 1% RWR89N3000FS S70

ESN-2B 300 1% RWR89N3000FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89N3000FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N3000FSS70-ND
Through Hole Resistors RWR89N3000FSS70-ND
300 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

300 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89N3000FSS70 3110-RWR89N3000FSS70 RWR89N3000FSS70-ND
Product Name RES 300 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers